Newport MKS Linear Stage, High-Performance, Low-Profile, Ball Bearings, 46 mm, M6 M-433

Description
The M-433 translation stage with a 209 N centered load capacity and M6 mounting holes features exceptional performance, usability, and value with precision ball bearing construction. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 46 mm with the SM-50 micrometer drive, the actuator mounting blocks can be relocated to accommodate 25 mm drives like the SM-25. A non-influencing lock provides positive stable positioning and guards against inadvertent adjustments. The 433 does not include an actuator. The following actuators are recommended and may be ordered separately: AJS100-1, AJS100-2, SM25, SM50, DM-25L, and the LTA-HS. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.
Request a Quote
Description
The M-433 translation stage with a 209 N centered load capacity and M6 mounting holes features exceptional performance, usability, and value with precision ball bearing construction. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 46 mm with the SM-50 micrometer drive, the actuator mounting blocks can be relocated to accommodate 25 mm drives like the SM-25. A non-influencing lock provides positive stable positioning and guards against inadvertent adjustments. The 433 does not include an actuator. The following actuators are recommended and may be ordered separately: AJS100-1, AJS100-2, SM25, SM50, DM-25L, and the LTA-HS. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, High-Performance, Low-Profile, Ball Bearings, 46 mm, M6 - M-433 - Newport MKS
Irvine, CA, United States
Linear Stage, High-Performance, Low-Profile, Ball Bearings, 46 mm, M6
M-433
Linear Stage, High-Performance, Low-Profile, Ball Bearings, 46 mm, M6 M-433
The M-433 translation stage with a 209 N centered load capacity and M6 mounting holes features exceptional performance, usability, and value with precision ball bearing construction. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 46 mm with the SM-50 micrometer drive, the actuator mounting blocks can be relocated to accommodate 25 mm drives like the SM-25. A non-influencing lock provides positive stable positioning and guards against inadvertent adjustments. The 433 does not include an actuator. The following actuators are recommended and may be ordered separately: AJS100-1, AJS100-2, SM25, SM50, DM-25L, and the LTA-HS. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.

The M-433 translation stage with a 209 N centered load capacity and M6 mounting holes features exceptional performance, usability, and value with precision ball bearing construction. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 46 mm with the SM-50 micrometer drive, the actuator mounting blocks can be relocated to accommodate 25 mm drives like the SM-25. A non-influencing lock provides positive stable positioning and guards against inadvertent adjustments. The 433 does not include an actuator. The following actuators are recommended and may be ordered separately: AJS100-1, AJS100-2, SM25, SM50, DM-25L, and the LTA-HS.

Ball-bearings Provide Smooth Linear Translation

Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place.

Designed to be Reconfigured to Left or Right-Handed

These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-433
Product Name Linear Stage, High-Performance, Low-Profile, Ball Bearings, 46 mm, M6
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 1 in., Crossed Roller Bearing, Y Pico, XZ Micro - 9067-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM160 - BGM160CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details
Linear Stage, Compact, Ball Bearing, 0.25 in. Travel, 6 lb. Load, 8-32 - 450A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2500 inch (6.35 mm)
View Details