Newport MKS Linear Stage Bundle, Three M-423 Linear Stages with SM-25 Micrometers M-423-MIC

Description
The M-423-MIC is a special bundle of three M-423 Linear Stages included with all required SM-25 Micrometers. The model M-423 translation stage, with its large 76.2 mm square platform, features exceptional performance, usability, and value with precision ball bearing construction – hardened balls rolling between opposing pairs of hardened and polished stainless steel rods providing better than 200 microradian angular deviation. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 25.4 mm with the SM-25 micrometer drive (included in bundle), the actuator mounting blocks can be relocated to accommodate 12.7 mm drives like the SM-13. This stage can also be reconfigured into a left-handed version with the micrometer on the opposite side. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched. 423 XYZ Stage Stack Assembly These extended range stages are designed to be easily configured into multi-axis stage stacks. An XYZ assembly is shown in this video using three SM-25 micrometer actuated 423 stages with a or right angle bracket. Integrate with Rotation Stages Easily combine and stack these light-weight stages together with 481 Rotation Stages for a multi-axis system. The rotation stage may be mounted below or above the linear stages.
Request a Quote
Description
The M-423-MIC is a special bundle of three M-423 Linear Stages included with all required SM-25 Micrometers. The model M-423 translation stage, with its large 76.2 mm square platform, features exceptional performance, usability, and value with precision ball bearing construction – hardened balls rolling between opposing pairs of hardened and polished stainless steel rods providing better than 200 microradian angular deviation. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 25.4 mm with the SM-25 micrometer drive (included in bundle), the actuator mounting blocks can be relocated to accommodate 12.7 mm drives like the SM-13. This stage can also be reconfigured into a left-handed version with the micrometer on the opposite side. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched. 423 XYZ Stage Stack Assembly These extended range stages are designed to be easily configured into multi-axis stage stacks. An XYZ assembly is shown in this video using three SM-25 micrometer actuated 423 stages with a or right angle bracket. Integrate with Rotation Stages Easily combine and stack these light-weight stages together with 481 Rotation Stages for a multi-axis system. The rotation stage may be mounted below or above the linear stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage Bundle, Three M-423 Linear Stages with SM-25 Micrometers - M-423-MIC - Newport MKS
Irvine, CA, United States
Linear Stage Bundle, Three M-423 Linear Stages with SM-25 Micrometers
M-423-MIC
Linear Stage Bundle, Three M-423 Linear Stages with SM-25 Micrometers M-423-MIC
The M-423-MIC is a special bundle of three M-423 Linear Stages included with all required SM-25 Micrometers. The model M-423 translation stage, with its large 76.2 mm square platform, features exceptional performance, usability, and value with precision ball bearing construction – hardened balls rolling between opposing pairs of hardened and polished stainless steel rods providing better than 200 microradian angular deviation. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 25.4 mm with the SM-25 micrometer drive (included in bundle), the actuator mounting blocks can be relocated to accommodate 12.7 mm drives like the SM-13. This stage can also be reconfigured into a left-handed version with the micrometer on the opposite side. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place. Designed to be Reconfigured to Left or Right-Handed These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched. 423 XYZ Stage Stack Assembly These extended range stages are designed to be easily configured into multi-axis stage stacks. An XYZ assembly is shown in this video using three SM-25 micrometer actuated 423 stages with a or right angle bracket. Integrate with Rotation Stages Easily combine and stack these light-weight stages together with 481 Rotation Stages for a multi-axis system. The rotation stage may be mounted below or above the linear stages.

The M-423-MIC is a special bundle of three M-423 Linear Stages included with all required SM-25 Micrometers. The model M-423 translation stage, with its large 76.2 mm square platform, features exceptional performance, usability, and value with precision ball bearing construction – hardened balls rolling between opposing pairs of hardened and polished stainless steel rods providing better than 200 microradian angular deviation. For stability, repeatability, and exceptionally smooth motion, actuators bear upon a hardened carbide insert. Springs provide preload against the actuator tip to eliminate backlash. Although the stage is capable of traveling a full 25.4 mm with the SM-25 micrometer drive (included in bundle), the actuator mounting blocks can be relocated to accommodate 12.7 mm drives like the SM-13. This stage can also be reconfigured into a left-handed version with the micrometer on the opposite side.

Ball-bearings Provide Smooth Linear Translation

Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings, friction remains negligible to provide smooth travel over the entire range. The motion of each axis can easily be locked in place.

Designed to be Reconfigured to Left or Right-Handed

These extended range stages are designed with symmetrical features allowing them to be reconfigured for left or right-handed operation. This video shows a 423 stage being reconfigured to have the micrometer accessible from the opposite side of the stage. This is needed to allow the stage to be used for vertical travel but is also useful for improving adjustment accessibility. Note, also, that the lock and the micrometer locations can be switched.


423 XYZ Stage Stack Assembly

These extended range stages are designed to be easily configured into multi-axis stage stacks. An XYZ assembly is shown in this video using three SM-25 micrometer actuated 423 stages with a or right angle bracket.


Integrate with Rotation Stages

Easily combine and stack these light-weight stages together with 481 Rotation Stages for a multi-axis system. The rotation stage may be mounted below or above the linear stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-423-MIC
Product Name Linear Stage Bundle, Three M-423 Linear Stages with SM-25 Micrometers
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Peg-Joining, 0.5 in. Travel, 8-32 and 1/4-20 Threads - 460P-XYZ-05 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 1 in. Travel, 8-32, 1/4-20 - 9067-XYZ-R - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread - 9061-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XYZ-R - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details