Newport MKS Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, No Baseplate 9067-COM-V

Description
The 9067-COM-V Vacuum Compatible Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
Request a Quote
Description
The 9067-COM-V Vacuum Compatible Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, No Baseplate - 9067-COM-V - Newport MKS
Irvine, CA, United States
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, No Baseplate
9067-COM-V
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, No Baseplate 9067-COM-V
The 9067-COM-V Vacuum Compatible Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.

The 9067-COM-V Vacuum Compatible Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9067-COM-V
Product Name Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, No Baseplate
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Triple Divide, 1 in, X Pico, Y Micro, 8-32,1/4-20 - 9064-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Fiber Optic Positioner, XYZθz, Bare, FPH-S, FPH-J, or FPH-DJ - FPR-1A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro Z, Pico XY, M4 and M6 - 9063-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 - 8071 - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
Motor Type Picomotor
View Details