Newport MKS Laser Diode Module, 905 nm, 85 mW, CW, Elliptical beam LQC905-85E

Description
The LQC905-85E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 905 nm Laser Diode Module with a 85 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. LQC Series for Excellent Performance The LQC Series includes a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence
Request a Quote
Description
The LQC905-85E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 905 nm Laser Diode Module with a 85 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. LQC Series for Excellent Performance The LQC Series includes a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Module, 905 nm, 85 mW, CW, Elliptical beam - LQC905-85E - Newport MKS
Irvine, CA, United States
Laser Diode Module, 905 nm, 85 mW, CW, Elliptical beam
LQC905-85E
Laser Diode Module, 905 nm, 85 mW, CW, Elliptical beam LQC905-85E
The LQC905-85E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 905 nm Laser Diode Module with a 85 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. LQC Series for Excellent Performance The LQC Series includes a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence

The LQC905-85E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 905 nm Laser Diode Module with a 85 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module.

LQC Series for Excellent Performance

The LQC Series includes a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important.


Protective rubber cap included only with Class 3B lasers and above.

Elliptical or Circular Beam Output

All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers.


LPMS Power Supplies Recommended for Use with Laser Diode Modules

Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.)


Power Supplies Ordered Separately

Applications


  • Spectroscopy
  • Interferometry
  • Machine vision
  • Flow cytometry
  • Tissue fluorescence
Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LQC905-85E
Product Name Laser Diode Module, 905 nm, 85 mW, CW, Elliptical beam
Type CW Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Controller, Modular, 8-Channel, GPIB, Universal - LDC-3908 - Newport MKS
Specs
Type LDC-3908 8 Channel Modular Mainframe
View Details
Laser Diode Module, 639 nm, 30 mW, CW, Circular beam - LQC639-30C - Newport MKS
Specs
Type CW Laser Diode
Power 0.0300 watts
View Details
Mercury-Xenon Arc Lamp, 500 W - 66142 - Newport MKS
Specs
Type Mercury-Xenon Lamp
Power 500 watts
View Details