The LV-R14.T2K02 is for Diode, Disc, Dye, Fiber, Nd:YAG, Ho:YAG, Er:YAG and CO2 wavelengths. R14 style goggles with clear color glass lenses. Laservision's Glass Filter Technology eyewear is designed to provide excellent field-of-vision lenses with multiple wavelength coverage. 71 % VLT (visible light transmission). R14 goggles are anti-fog design by providing a free flow of air from bottom to the top of the goggles, and comfortably fit over prescription eyewear. R14 goggle offers increased protection from high power and M-Rated laser radiation due to its unique metal reinforcement. Also, the foam pads are replaceable. Meets ANSI Z136.1 and EN207 requirements.
Goggles Designed For Complete Laser Eye Protection
The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggles design allows for complete eye coverage for complete protection. The transmission curve of each lens type is available for download below or by clicking on the model number in the order or specification table.
Transmission curve for model LS670 is shown. It uses Honeywell filter number 70.
Anti-Fog Design
These goggles come with an anti-scratch coating and anti-fog design to provide a free flow of air from bottom to top of goggles.
Foam Pads for Comfort and Easy Replacement
The foam pads on the goggles ensure comfort and are easily replaceable.
Fits Over Prescription Eyewear
The design of these goggles allow them to comfortably fit over prescription eyewear.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LV-R14.T2K02 |
| Product Name | Laser Safety Goggles, Glass, 71% VLT, Diode, Disc, Dye, Fiber Lasers |