Newport MKS Optic Inserter Stage, 8-32 Thread LNS-1

Description
The LNS-1 Optic Inserter Stage allows precise insertion and removal of optical mounts into and out of a beam path, very similar in function to a kinematic base but with the advantage of keeping your hand out of the beam path. The Stage’s 2 inches of linear motion is guided by precision ball bearings and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide for positioning mirror mounts for beam splitting applications. LNS-1 stages are easy to configure to your exact optical axis height. Optical pedestals, like the PX or PS series, easily mount to the base to the stage and precision spacers can get you to nonstandard heights.
Request a Quote
Description
The LNS-1 Optic Inserter Stage allows precise insertion and removal of optical mounts into and out of a beam path, very similar in function to a kinematic base but with the advantage of keeping your hand out of the beam path. The Stage’s 2 inches of linear motion is guided by precision ball bearings and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide for positioning mirror mounts for beam splitting applications. LNS-1 stages are easy to configure to your exact optical axis height. Optical pedestals, like the PX or PS series, easily mount to the base to the stage and precision spacers can get you to nonstandard heights.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Inserter Stage, 8-32 Thread - LNS-1 - Newport MKS
Irvine, CA, United States
Optic Inserter Stage, 8-32 Thread
LNS-1
Optic Inserter Stage, 8-32 Thread LNS-1
The LNS-1 Optic Inserter Stage allows precise insertion and removal of optical mounts into and out of a beam path, very similar in function to a kinematic base but with the advantage of keeping your hand out of the beam path. The Stage’s 2 inches of linear motion is guided by precision ball bearings and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide for positioning mirror mounts for beam splitting applications. LNS-1 stages are easy to configure to your exact optical axis height. Optical pedestals, like the PX or PS series, easily mount to the base to the stage and precision spacers can get you to nonstandard heights.

The LNS-1 Optic Inserter Stage allows precise insertion and removal of optical mounts into and out of a beam path, very similar in function to a kinematic base but with the advantage of keeping your hand out of the beam path. The Stage’s 2 inches of linear motion is guided by precision ball bearings and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide for positioning mirror mounts for beam splitting applications. LNS-1 stages are easy to configure to your exact optical axis height. Optical pedestals, like the PX or PS series, easily mount to the base to the stage and precision spacers can get you to nonstandard heights.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number LNS-1
Product Name Optic Inserter Stage, 8-32 Thread
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Alignment Stage, ULTRAlign, Right-Handed, 6 mm XZ 13 mm Y Travel, 8-32 - 561D-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Y-Axis Travel 0.5118 inch (13 mm)
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, YZ Pico, X Micro, Metric - 9067-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6, No Baseplate - 9066-COM-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Orientation Right-Handed
View Details