Newport MKS Singlet Lens Kit, Precision, N-BK7, 25.4 mm, 44 Lenses, 1000-1550 nm LKIT-1AR.18

Description
The LKIT-1AR.18 is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter lenses, coated with anti-reflection coating optimized for 1000-1550 nm. This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.
Request a Quote
Description
The LKIT-1AR.18 is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter lenses, coated with anti-reflection coating optimized for 1000-1550 nm. This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singlet Lens Kit, Precision, N-BK7, 25.4 mm, 44 Lenses, 1000-1550 nm - LKIT-1AR.18 - Newport MKS
Irvine, CA, United States
Singlet Lens Kit, Precision, N-BK7, 25.4 mm, 44 Lenses, 1000-1550 nm
LKIT-1AR.18
Singlet Lens Kit, Precision, N-BK7, 25.4 mm, 44 Lenses, 1000-1550 nm LKIT-1AR.18
The LKIT-1AR.18 is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter lenses, coated with anti-reflection coating optimized for 1000-1550 nm. This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

The LKIT-1AR.18 is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter lenses, coated with anti-reflection coating optimized for 1000-1550 nm.
This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length.
Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LKIT-1AR.18
Product Name Singlet Lens Kit, Precision, N-BK7, 25.4 mm, 44 Lenses, 1000-1550 nm
Lens Type Singlet Lens
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 40x, 4.5 mm EFL, 600-1050 nm - 5722-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35 mm, -6.4 mm FL, 1064 nm - CKV006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4 x 12.7 mm, 19 mm, Uncoated - CKX019 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, Uncoated - KBX022 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details