Newport MKS Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, Uncoated KBX022

Description
The KBX022 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX022 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, Uncoated - KBX022 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, Uncoated
KBX022
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, Uncoated KBX022
The KBX022 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX022 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX022
Product Name Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspherical Lenses, Achromatic, 12.50 mm Diameter, 20.00 mm EFL - APAC13 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 16.07 mm (0.6327 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX046AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, Uncoated - KBX058 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Microscope Objective Lens, Reflective, 36x, 160 mm BFL - 50102-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details