Newport MKS Microscope Objective Lens, Infinity Corrected, 40x, 0.65 NA, 0.8 mm WD LIO-40X

Description
The LIO-40X Infinity Corrected Microscope Objective Lens has a 40x magnification, 0.65 numerical aperture, and 0.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-40x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet
Description
The LIO-40X Infinity Corrected Microscope Objective Lens has a 40x magnification, 0.65 numerical aperture, and 0.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-40x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, Infinity Corrected, 40x, 0.65 NA, 0.8 mm WD - LIO-40X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, Infinity Corrected, 40x, 0.65 NA, 0.8 mm WD
LIO-40X
Microscope Objective Lens, Infinity Corrected, 40x, 0.65 NA, 0.8 mm WD LIO-40X
The LIO-40X Infinity Corrected Microscope Objective Lens has a 40x magnification, 0.65 numerical aperture, and 0.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-40x objective is suitable for use with standard low power visible laser wavelengths.

The LIO-40X Infinity Corrected Microscope Objective Lens has a 40x magnification, 0.65 numerical aperture, and 0.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-40x objective is suitable for use with standard low power visible laser wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LIO-40X
Product Name Microscope Objective Lens, Infinity Corrected, 40x, 0.65 NA, 0.8 mm WD
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, ZnSe, 38.1 mm, 7.5 in. Focal Length, 7.4 mm Edge, DURALENS - 61983-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, Uncoated - KBC037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm - 5724-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, Uncoated - KBX043 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details