Newport MKS Microscope Objective Lens, Infinity Corrected, 20x, 0.40 NA, 1.5 mm WD LIO-20X

Description
The LIO-20X Infinity Corrected Microscope Objective Lens has a 20x magnification, 0.40 numerical aperture, and 1.5 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-20x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet
Description
The LIO-20X Infinity Corrected Microscope Objective Lens has a 20x magnification, 0.40 numerical aperture, and 1.5 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-20x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, Infinity Corrected, 20x, 0.40 NA, 1.5 mm WD - LIO-20X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, Infinity Corrected, 20x, 0.40 NA, 1.5 mm WD
LIO-20X
Microscope Objective Lens, Infinity Corrected, 20x, 0.40 NA, 1.5 mm WD LIO-20X
The LIO-20X Infinity Corrected Microscope Objective Lens has a 20x magnification, 0.40 numerical aperture, and 1.5 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-20x objective is suitable for use with standard low power visible laser wavelengths.

The LIO-20X Infinity Corrected Microscope Objective Lens has a 20x magnification, 0.40 numerical aperture, and 1.5 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-20x objective is suitable for use with standard low power visible laser wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LIO-20X
Product Name Microscope Objective Lens, Infinity Corrected, 20x, 0.40 NA, 1.5 mm WD
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 650-1000nm - CSX100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 650-1000nm - CKX025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 16.98 mm (0.6685 inch)
Center Thickness 12.79 mm (0.5035 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 650-1000nm - KBC037AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL,430-700nm - CKV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details