Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm KBX043AR.16

Description
The KBX043AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX043AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm - KBX043AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm
KBX043AR.16
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm KBX043AR.16
The KBX043AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX043AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX043AR.16
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 430-700nm - KBX082AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 600-1050 nm - 5722-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 125 mm FL, 400-700 nm - CKX19-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 123 mm (4.84 inch)
Center Thickness 3 mm (0.1181 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61982LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details