Newport MKS Microscope Objective Lens, Infinity Corrected, 10x, 0.25 NA, 10.8 mm WD LIO-10X

Description
The LIO-10X Infinity Corrected Microscope Objective Lens has a 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-10x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote
Description
The LIO-10X Infinity Corrected Microscope Objective Lens has a 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-10x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LIO-10X is an infinity-corrected microscope objective lens with 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It is broadband AR-coated for the 400-700 nm wavelength range and designed for use with a 180 mm tube lens. The lens has a 0.800-36 RMS thread and a 22 mm field number, with a cover glass thickness specification of 0.17 mm. It is suitable for collimating and focusing laser beams and spatial filtering applications in the visible spectrum.

Datasheet Summary
Powered by GS/AI

The LIO-10X is an infinity-corrected microscope objective lens with 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It is broadband AR-coated for the 400-700 nm wavelength range and designed for use with a 180 mm tube lens. The lens has a 0.800-36 RMS thread and a 22 mm field number, with a cover glass thickness specification of 0.17 mm. It is suitable for collimating and focusing laser beams and spatial filtering applications in the visible spectrum.

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, Infinity Corrected, 10x, 0.25 NA, 10.8 mm WD - LIO-10X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, Infinity Corrected, 10x, 0.25 NA, 10.8 mm WD
LIO-10X
Microscope Objective Lens, Infinity Corrected, 10x, 0.25 NA, 10.8 mm WD LIO-10X
The LIO-10X Infinity Corrected Microscope Objective Lens has a 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-10x objective is suitable for use with standard low power visible laser wavelengths.

The LIO-10X Infinity Corrected Microscope Objective Lens has a 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-10x objective is suitable for use with standard low power visible laser wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LIO-10X
Product Name Microscope Objective Lens, Infinity Corrected, 10x, 0.25 NA, 10.8 mm WD
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX052AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 650-1000nm - KBX151AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm - CAPX13 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.03 mm (0.0799 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, 1000-1550nm - KBC025AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details