Newport MKS Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1300nm,0.23 Pitch LGI1300-1

Description
The LGI1300-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote
Description
The LGI1300-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1300nm,0.23 Pitch - LGI1300-1 - Newport MKS
Irvine, CA, United States
Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1300nm,0.23 Pitch
LGI1300-1
Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1300nm,0.23 Pitch LGI1300-1
The LGI1300-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

The LGI1300-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LGI1300-1
Product Name Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1300nm,0.23 Pitch
Lens Type Gradient Index Lens
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 10x, 15.3 mm EFL, 1050-1600 nm - 5726-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 650-1000nm - KBX073AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 1064nm - KBX061AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm - KBX022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details