Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 750 mm EFL, 400-700 nm KPX630-C

Description
The KPX630-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 750 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX630-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 750 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 750 mm EFL, 400-700 nm - KPX630-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 750 mm EFL, 400-700 nm
KPX630-C
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 750 mm EFL, 400-700 nm KPX630-C
The KPX630-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 750 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX630-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 750 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX630-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 750 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 748 mm (29.44 inch)
Center Thickness 3.21 mm (0.1264 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35 mm, 6.4 mm, Uncoated - CKX006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 38.1mm, 430-700 nm - CKX038AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 33.09 mm (1.3 inch)
Center Thickness 7.64 mm (0.3008 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 430-700nm - KBX151AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 650-1000 nm - KPA14AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
View Details