Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 75.6 mm EFL, Uncoated KPX588

Description
The KPX588 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX588 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 75.6 mm EFL, Uncoated - KPX588 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 75.6 mm EFL, Uncoated
KPX588
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 75.6 mm EFL, Uncoated KPX588
The KPX588 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX588 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX588
Product Name Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 75.6 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 72.22 mm (2.84 inch)
Center Thickness 5.12 mm (0.2016 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX034AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 430-700 nm - CKX062AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm - 5721-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 650-1000nm - KBX013AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details