Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, Uncoated KPX561

Description
The KPX561 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX561 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, Uncoated - KPX561 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, Uncoated
KPX561
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, Uncoated KPX561
The KPX561 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX561 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX561
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 97.76 mm (3.85 inch)
Center Thickness 3.39 mm (0.1335 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 3/4 in., -25.4 mm FL, 1064 nm - CSV025AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15.00 mm, 11.25 mm EFL, Uncoated - KPA13 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1064nm - KBC046AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, Uncoated - KBX148 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details