Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, 400-700 nm KPX561-C

Description
The KPX561-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX561-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, 400-700 nm - KPX561-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, 400-700 nm
KPX561-C
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, 400-700 nm KPX561-C
The KPX561-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX561-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX561-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 100 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 97.76 mm (3.85 inch)
Center Thickness 3.39 mm (0.1335 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated - 41580 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 196 mm (7.74 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 650-1000nm - KBC082AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, 1000-1550nm - CKIT-2AR.18-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 430-700nm - KBX148AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details