Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, Uncoated KPX549

Description
The KPX549 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX549 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, Uncoated - KPX549 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, Uncoated
KPX549
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, Uncoated KPX549
The KPX549 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX549 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX549
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 47.7 mm (1.88 inch)
Center Thickness 3.78 mm (0.1488 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1000-1550nm - KBX076AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50mm FL, 430-700nm - CKV050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated - 39323 - Newport MKS
Specs
Lens Type Spherical Lens
Diameter / Length 38.1 mm (1.5 inch)
Materials Ultra-violet grade Fused Silica; UV Fused Silica
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, Uncoated - CSV100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details