Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, 400-700 nm KPX549-C

Description
The KPX549-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX549-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, 400-700 nm - KPX549-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, 400-700 nm
KPX549-C
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, 400-700 nm KPX549-C
The KPX549-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX549-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX549-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 50.2 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 47.7 mm (1.88 inch)
Center Thickness 3.78 mm (0.1488 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35 mm, -6.4 mm FL, 1064 nm - CKV006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 430-700nm - KBC037AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1064nm - KBX013AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 25 mm FL, 400-700 nm - CKX11-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 23.09 mm (0.9091 inch)
Center Thickness 2.9 mm (0.1142 inch)
View Details