Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, Uncoated KPX522

Description
The KPX522 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX522 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, Uncoated - KPX522 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, Uncoated
KPX522
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, Uncoated KPX522
The KPX522 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX522 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX522
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 35.95 mm (1.42 inch)
Center Thickness 3.25 mm (0.1280 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated - 40570 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 5 mm (0.1969 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 430-700nm - KBX061AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL, 1000-1550nm - CKV200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 1064nm - KBX046AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details