Newport MKS Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, Uncoated KBC085

Description
The KBC085 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC085 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, Uncoated - KBC085 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, Uncoated
KBC085
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, Uncoated KBC085
The KBC085 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC085 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC085
Product Name Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 9.36 mm (0.3685 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 50.8x19 mm, -25.4 mm FL, FS, Uncoated - CSV025 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm,-6.4mm FL,650-1000nm - CKV006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 1000-1550nm - KBX151AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 1064nm - KBX055AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details