Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 25.4 mm EFL, Uncoated KPX519

Description
The KPX519 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX519 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 25.4 mm EFL, Uncoated - KPX519 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 25.4 mm EFL, Uncoated
KPX519
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 25.4 mm EFL, Uncoated KPX519
The KPX519 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX519 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX519
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 25.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 23.16 mm (0.9118 inch)
Center Thickness 3.39 mm (0.1335 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 16x, 11.0 mm EFL, 1050-1600 nm - 5725-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, Uncoated - KBX148 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 61405-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, Uncoated - KBX022 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details