Newport MKS Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm F-LA15

Description
The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA) and a 2.0 mm focal length with 2 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners
Request a Quote
Description
The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA) and a 2.0 mm focal length with 2 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm - F-LA15 - Newport MKS
Irvine, CA, United States
Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm
F-LA15
Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm F-LA15
The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA) and a 2.0 mm focal length with 2 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners

The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA) and a 2.0 mm focal length with 2 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number F-LA15
Product Name Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000nm - KBC031AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm - 5723-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Master Cylindrical Lens Set, N-BK7, Includes 13 Lenses, 1000-1550 nm - CKIT-1AR.18-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, 650-1000 nm - KPA19AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
View Details