Newport MKS Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, Uncoated KPX340

Description
The KPX340 N-BK7 Plano-Convex Lens is an uncoated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX340 N-BK7 Plano-Convex Lens is an uncoated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, Uncoated - KPX340 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, Uncoated
KPX340
Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, Uncoated KPX340
The KPX340 N-BK7 Plano-Convex Lens is an uncoated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX340 N-BK7 Plano-Convex Lens is an uncoated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX340
Product Name Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 17.4 mm (0.6850 inch)
Center Thickness 3.9 mm (0.1535 inch)
Edge Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 30x, 6.2 mm EFL, 350-700 nm - 5723-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -50.2 mm FL, 1064 nm - CSV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm - KBC070AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, Uncoated - KBX082 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details