Newport MKS Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, 400-700 nm KPX340-C

Description
The KPX340-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX340-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, 400-700 nm - KPX340-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, 400-700 nm
KPX340-C
Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, 400-700 nm KPX340-C
The KPX340-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX340-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 20 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX340-C
Product Name Plano-Convex Lens, N-BK7, 12.0 mm Diameter, 20 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 17.4 mm (0.6850 inch)
Center Thickness 3.9 mm (0.1535 inch)
Edge Thickness 2 mm (0.0787 inch)
Diameter / Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated - KBX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 50.2 mm FL, FS, 430-700nm - CSX050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, Uncoated - KBX166 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 37.5 mm EFL, 430-700 nm - KPA16AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 33.72 mm (1.33 inch)
Center Thickness 6 mm (0.2362 inch)
View Details