Newport MKS Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 200 mm EFL, 400-700 nm KPX229-C

Description
The KPX229-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 200 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX229-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 200 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 200 mm EFL, 400-700 nm - KPX229-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 200 mm EFL, 400-700 nm
KPX229-C
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 200 mm EFL, 400-700 nm KPX229-C
The KPX229-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 200 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX229-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 200 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX229-C
Product Name Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 200 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 193 mm (7.61 inch)
Center Thickness 10.27 mm (0.4043 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 76.2 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, Uncoated - KBX052 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm,1000-1550 nm - CKX100AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 1000-1550nm - KBX034AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm - 5726-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details