Newport MKS Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, 400-700 nm KPX208-C

Description
The KPX208-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 400 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX208-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 400 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, 400-700 nm - KPX208-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, 400-700 nm
KPX208-C
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, 400-700 nm KPX208-C
The KPX208-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 400 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX208-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 400 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX208-C
Product Name Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 397 mm (15.63 inch)
Center Thickness 4.57 mm (0.1798 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm - CSV300AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -12.5 mm EFL, 650-1000nm - KBC028AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 1064nm - KBX088AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Aspheric Lens Kit, 1050-1600 nm Antireflection Coating - 5720-C - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details