Newport MKS Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064 nm KPX205AR.33

Description
The KPX205AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX205AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064 nm - KPX205AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064 nm
KPX205AR.33
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064 nm KPX205AR.33
The KPX205AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX205AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX205AR.33
Product Name Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 297 mm (11.68 inch)
Center Thickness 5.09 mm (0.2006 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm - KBX049AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, Uncoated - CSV300 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x19.0 mm, 25.4 mm FL, FS, Uncoated - CSX025 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 650-1000nm - KBX148AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details