Newport MKS Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000 nm KPX190AR.16

Description
The KPX190AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX190AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000 nm - KPX190AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000 nm
KPX190AR.16
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000 nm KPX190AR.16
The KPX190AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX190AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX190AR.16
Product Name Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 120 mm (4.71 inch)
Center Thickness 8.2 mm (0.3230 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm,650-1000 nm - CKX012AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.51 mm (0.2957 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064nm - KBX031AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, Uncoated - KBX061 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details