Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 450 mm EFL, 430-700 nm KPX117AR.14

Description
The KPX117AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 450 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX117AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 450 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 450 mm EFL, 430-700 nm - KPX117AR.14 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 450 mm EFL, 430-700 nm
KPX117AR.14
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 450 mm EFL, 430-700 nm KPX117AR.14
The KPX117AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 450 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX117AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 450 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX117AR.14
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 450 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length 448 mm (17.63 inch)
Center Thickness 3.35 mm (0.1317 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm - KBC040AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 1000-1550nm - KBC010AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 430-700nm - KBX010AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 650-1000nm - KBC016AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details