The KPX112 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPX112 |
| Product Name | Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 300 mm EFL, Uncoated |
| Lens Type | Spherical Lens |
| Focal Length | 298 mm (11.72 inch) |
| Center Thickness | 3.52 mm (0.1386 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |