Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1064 nm KPX097AR.33

Description
The KPX097AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX097AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1064 nm - KPX097AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1064 nm
KPX097AR.33
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1064 nm KPX097AR.33
The KPX097AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX097AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX097AR.33
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 4.26 mm (0.1678 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35 mm, 6.4 mm, Uncoated - CKX006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 1000-1550nm - KBX166AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 15.0 mm EFL, 430-700 nm - KPA15AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 9.12 mm (0.3591 inch)
Center Thickness 9.6 mm (0.3780 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated - CKV050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details