Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 400-700 nm KPX088-C

Description
The KPX088-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX088-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 400-700 nm - KPX088-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 400-700 nm
KPX088-C
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 400-700 nm KPX088-C
The KPX088-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX088-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX088-C
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 72.22 mm (2.84 inch)
Center Thickness 5.12 mm (0.2017 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1064nm - KBX025AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 17.19 mm (0.6768 inch)
Center Thickness 5.22 mm (0.2055 inch)
View Details
Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated - 39213 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 30.7 mm (1.21 inch)
Center Thickness 6.7 mm (0.2638 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, 1064 nm - CSX150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, Uncoated - KBC043 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details