Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated KPX085

Description
The KPX085 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX085 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated - KPX085 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated
KPX085
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated KPX085
The KPX085 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX085 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX085
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 59.21 mm (2.33 inch)
Center Thickness 5.58 mm (0.2198 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 650-1000 nm - KPA10AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 19.98 mm (0.7866 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 250 mm EFL, Uncoated - KBX169 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 248 mm (9.77 inch)
Center Thickness 5.51 mm (0.2170 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x12.7mm, -12.7mm FL, Uncoated - CKV012 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm - KBX139AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details