Newport MKS Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 400-700 nm KPX052-C

Description
The KPX052-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX052-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 400-700 nm - KPX052-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 400-700 nm
KPX052-C
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 400-700 nm KPX052-C
The KPX052-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX052-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX052-C
Product Name Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 60.5 mm (2.38 inch)
Center Thickness 3.63 mm (0.1428 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm - KBX073AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, Uncoated - KBC046 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX040AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 150 mm FL, 180-8000 nm - CAPX14 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.7 mm (0.1063 inch)
View Details