Newport MKS Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064 nm KPX046AR.33

Description
The KPX046AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX046AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064 nm - KPX046AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064 nm
KPX046AR.33
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064 nm KPX046AR.33
The KPX046AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX046AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX046AR.33
Product Name Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 35.42 mm (1.39 inch)
Center Thickness 4.05 mm (0.1595 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 1064nm - KBX043AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, Uncoated - KBX046 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm - KBX073AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 11.25 mm EFL, 430-700 nm - KPA13AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details