Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated KPX013

Description
The KPX013 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX013 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated - KPX013 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated
KPX013
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated KPX013
The KPX013 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX013 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX013
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 10.18 mm (0.4008 inch)
Center Thickness 3.82 mm (0.1504 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, Uncoated - KBX049 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550nm - KBC019AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 430-700nm - KBC031AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm - 5726-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details