Newport MKS Plano-Convex Lens, N-BK7,6.35 mm Diameter, 6.4 mm EFL, Uncoated KPX010

Description
The KPX010 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX010 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7,6.35 mm Diameter, 6.4 mm EFL, Uncoated - KPX010 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7,6.35 mm Diameter, 6.4 mm EFL, Uncoated
KPX010
Plano-Convex Lens, N-BK7,6.35 mm Diameter, 6.4 mm EFL, Uncoated KPX010
The KPX010 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX010 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX010
Product Name Plano-Convex Lens, N-BK7,6.35 mm Diameter, 6.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 2.85 mm (0.1122 inch)
Center Thickness 5.38 mm (0.2119 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS - 61982-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4 mm, 650-1000nm - CKX006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.89 mm (0.1138 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4 mm, 650-1000nm - CKX006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.89 mm (0.1138 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 12.5 mm FL, 400-700 nm - CKX10-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.57 mm (0.2980 inch)
Center Thickness 7.48 mm (0.2945 inch)
View Details