The KPC079AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPC079AR.33 |
| Product Name | Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 1064 nm |
| Lens Type | Spherical Lens |
| Focal Length | -76.64 mm (-3.02 inch) |
| Center Thickness | 2.5 mm (0.0984 inch) |
| Edge Thickness | 9.96 mm (0.3921 inch) |
| Diameter / Length | 50.8 mm (2 inch) |