Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, Uncoated KBX142

Description
The KBX142 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX142 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, Uncoated - KBX142 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, Uncoated
KBX142
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, Uncoated KBX142
The KBX142 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX142 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX142
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 1064nm - KBX058AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 430-700nm - KBC022AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 5 in. Focal Length, 7.9 mm Edge, DURALENS - 62728-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - KBX088AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details