Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1064 nm KPC073AR.33

Description
The KPC073AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC073AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1064 nm - KPC073AR.33 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1064 nm
KPC073AR.33
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1064 nm KPC073AR.33
The KPC073AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC073AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC073AR.33
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.95 mm (0.2343 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, Uncoated - KBX019 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 5 in. Focal Length, 7.9 mm Edge, DURALENS - 62728-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, 650-1000 nm - KPA19AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 150 mm FL, FS, 245-440 nm - CSX150AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details