The KPC073AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPC073AR.16 |
| Product Name | Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 650-1000 nm |
| Lens Type | Spherical Lens |
| Focal Length | -152 mm (-5.97 inch) |
| Center Thickness | 2.5 mm (0.0984 inch) |
| Edge Thickness | 5.95 mm (0.2343 inch) |
| Diameter / Length | 50.8 mm (2 inch) |