Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1064 nm KPC070AR.33

Description
The KPC070AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC070AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1064 nm - KPC070AR.33 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1064 nm
KPC070AR.33
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1064 nm KPC070AR.33
The KPC070AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC070AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC070AR.33
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.06 mm (0.1992 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm - 5722-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-100mm FL,650-1000nm - CKV100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 150 mm EFL, 650-1000 nm - CKX150AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.72 inch)
Center Thickness 7.28 mm (0.2866 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4 mm, 650-1000nm - CKX006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.89 mm (0.1138 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details