Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700 nm KPC067AR.14

Description
The KPC067AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC067AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700 nm - KPC067AR.14 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700 nm
KPC067AR.14
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700 nm KPC067AR.14
The KPC067AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC067AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC067AR.14
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -252 mm (-9.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.54 mm (0.1787 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, Uncoated - KBX046 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4mm, 1000-1550nm - CKX006AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.38 mm (0.2118 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 30.0 mm EFL, Uncoated - KPA20 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 22.97 mm (0.9043 inch)
Center Thickness 11.7 mm (0.4606 inch)
View Details
Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm - AMPX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 37.29 mm (1.47 inch)
Center Thickness 3.3 mm (0.1299 inch)
View Details