Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, Uncoated KPC067

Description
The KPC067 N-BK7 Plano-Concave Lens is an uncoated 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC067 N-BK7 Plano-Concave Lens is an uncoated 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, Uncoated - KPC067 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, Uncoated
KPC067
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, Uncoated KPC067
The KPC067 N-BK7 Plano-Concave Lens is an uncoated 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC067 N-BK7 Plano-Concave Lens is an uncoated 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC067
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -252 mm (-9.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.54 mm (0.1787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 50.8x19 mm, -25.4 mm FL, FS, Uncoated - CSV025 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm - KBX082AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 650-1000nm - KBX148AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 300 mm FL, FS, 1064 nm - CSX300AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details