Newport MKS Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated 39223

Description
The 39223 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 50 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.
Request a Quote
Description
The 39223 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 50 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated - 39223 - Newport MKS
Irvine, CA, United States
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated
39223
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated 39223
The 39223 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 50 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.

The 39223 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 50 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 39223
Product Name Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 49.4 mm (1.94 inch)
Center Thickness 9.1 mm (0.3583 inch)
Edge Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 250 mm EFL, 650-1000nm - KBX169AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 248 mm (9.77 inch)
Center Thickness 5.51 mm (0.2170 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 430-700nm - KBX079AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL,430-700nm - CKV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated - 40540 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 10.2 mm (0.4016 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details