Newport MKS Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550 nm KPC043AR.18

Description
The KPC043AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC043AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550 nm - KPC043AR.18 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550 nm
KPC043AR.18
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550 nm KPC043AR.18
The KPC043AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC043AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC043AR.18
Product Name Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length -26.64 mm (-1.05 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 9.4 mm (0.3701 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm, 1000-1550nm - CKX012AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 500 mm EFL, 650-1000nm - KBX178AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.63 inch)
Center Thickness 4.25 mm (0.1674 inch)
View Details
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated - 39223 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 49.4 mm (1.94 inch)
Center Thickness 9.1 mm (0.3583 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 50.2 mm, Uncoated - CKX050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details