Newport MKS Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000 nm KPC028AR.16

Description
The KPC028AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC028AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000 nm - KPC028AR.16 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000 nm
KPC028AR.16
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000 nm KPC028AR.16
The KPC028AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC028AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC028AR.16
Product Name Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.13 mm (0.1232 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.4 x 6.35 mm, 6.4 mm, 1064 nm - CKX006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.38 mm (0.2118 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 430-700 nm - CKX025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 16.98 mm (0.6685 inch)
Center Thickness 12.79 mm (0.5035 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 430-700nm - KBX070AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, Uncoated - KBX148 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details