Newport MKS Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, Uncoated KPC025

Description
The KPC025 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC025 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, Uncoated - KPC025 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, Uncoated
KPC025
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, Uncoated KPC025
The KPC025 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC025 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC025
Product Name Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -26.64 mm (-1.05 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.83 mm (0.1508 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, 650-1000nm - KBX154AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 125 mm EFL, Uncoated - 41565 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.78 inch)
Center Thickness 5.1 mm (0.2008 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, 1064 nm - CSX150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1000-1550nm - KBX010AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details