Newport MKS Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 1064 nm KPC016AR.33

Description
The KPC016AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC016AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 1064 nm - KPC016AR.33 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 1064 nm
KPC016AR.33
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 1064 nm KPC016AR.33
The KPC016AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC016AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC016AR.33
Product Name Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.82 mm (0.1110 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8 x 50.8 mm, 100 mm, 1064 nm - CKX100AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, Uncoated - KBX049 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 150 mm EFL, 650-1000 nm - CKX150AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.72 inch)
Center Thickness 7.28 mm (0.2866 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x19 mm, 25.4 mm FL, FS, 430-700 nm - CSX025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details